Description
TMR7553-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.
TMR7553-C
Features and Benefits
High accuracy Excellent linearity
Ultra low temperature drift Fast response time
Galvanic isolation High immunity to external interference
Anti-CAF
Applications
DC motor drives Inverter and variable frequency drives (VFD)
Uninterruptible power supplies (UPS) Switching power supplies
Power supplies for welding application
| MultiDimension Technology Co., Ltd. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | TMR7553-C |
| Product Name | Unibody Precision Current Sensor |
| Loop Type | Closed Loop |
| Current Type | AC Current; DC Current |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |