Eaton Corp. / Commercial Controls Division CurrentWatch™ ECS Series ECSNOASP

Description
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Request a Quote Datasheet
Description
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECS Series - ECSNOASP - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECS Series
ECSNOASP
CurrentWatch™ ECS Series ECSNOASP
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory

The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install.

The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensitive solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty.

Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller.

Product Features

  • Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems
  • Self-Powered — Cuts installation and operating costs
  • Easily Adjustable Setpoint — Increases application flexibly and speeds start-up
  • Solid- or Split-Core Housings — Versions tailored for each type of installation
  • LED Indication — Provides quick visual indication of contact status
  • Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Supplier's Site Datasheet
Current Sensors - 5730-ECSNOASP-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
5730-ECSNOASP-ND
Current Sensors 5730-ECSNOASP-ND
CURRENT SENSOR SWITCH 150A

CURRENT SENSOR SWITCH 150A

Buy Now Datasheet
Current Sensor; Sensor Output Eaton Cutler Hammer - 08N7306 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Eaton Cutler Hammer
08N7306
Current Sensor; Sensor Output Eaton Cutler Hammer 08N7306
CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:1.75A to 150A; Current Measuring Range AC:1.75A to 150A; Response Time:120ms; Accuracy %:-; Product Range:- RoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:1.75A to 150A; Current Measuring Range AC:1.75A to 150A; Response Time:120ms; Accuracy %:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number ECSNOASP 5730-ECSNOASP-ND 08N7306
Product Name CurrentWatch™ ECS Series Current Sensors Current Sensor; Sensor Output Eaton Cutler Hammer
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount; DIN Rail Module, Single Pass Through
Electrical Output "Output" is a switch or alarm signal Outputs an analog current signal Outputs an analog current signal
Operating Temperature -58 to 122 F (-50 to 50 C) -58 to 122 F (-50 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current transducer 50 A eff, small - 1-CTT50ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 70 amps
View Details
High Accuracy, Hall-Effect Current Sensor IC - ACS773ECB-200B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
3 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers