Eaton Corp. / Commercial Controls Division Current Sensors EAC Series EAC2420SC

Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EAC Series - EAC2420SC - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EAC Series
EAC2420SC
Current Sensors EAC Series EAC2420SC
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed

The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings.

For typical applications of the CurrentWatch EAC Series, see listing below.

Product Features

  • Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions
  • Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads
  • Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span
  • Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop)
  • UL, C-UL and CE Approved — Accepted worldwide

Typical Applications

  • Automation Equipment — Analog current reading for remote monitoring and software alarms
  • Data Loggers — Self-powered sensor helps conserve data logger batteries
  • Panel Meters — Simple connection displays power consumption

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet
Current Sensor; Sensor Output Eaton Cutler Hammer - 08N7300 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Eaton Cutler Hammer
08N7300
Current Sensor; Sensor Output Eaton Cutler Hammer 08N7300
CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:100A to 200A; Current Measuring Range AC:100A to 200A; Response Time:300ms; Accuracy %:1%; Supply Current Max:200A RoHS Compliant: No

CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:100A to 200A; Current Measuring Range AC:100A to 200A; Response Time:300ms; Accuracy %:1%; Supply Current Max:200A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number EAC2420SC 08N7300
Product Name Current Sensors EAC Series Current Sensor; Sensor Output Eaton Cutler Hammer
Loop Type Open Loop
Current Type DC Current
Mounting / Configuration Panel Mount
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 620-1335-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
5 suppliers