Eaton Corporation - Sensors Current Sensors EACP Series EACP1420120SP

Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EACP Series - EACP1420120SP - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EACP Series
EACP1420120SP
Current Sensors EACP Series EACP1420120SP
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed

The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings.

For typical applications of the CurrentWatch EAC Series, see listing below.

Product Features

  • Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions
  • Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads
  • Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span
  • Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop)
  • UL, C-UL and CE Approved — Accepted worldwide

Typical Applications

  • Automation Equipment — Analog current reading for remote monitoring and software alarms
  • Data Loggers — Self-powered sensor helps conserve data logger batteries
  • Panel Meters — Simple connection displays power consumption

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number EACP1420120SP
Product Name Current Sensors EACP Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS772KCB-150U-PFF-T-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details