Eaton Corp. / Commercial Controls Division CurrentWatch™ ECSJ Series ECSJ404SC

Description
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed
Request a Quote Datasheet
Description
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECSJ Series - ECSJ404SC - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECSJ Series
ECSJ404SC
CurrentWatch™ ECSJ Series ECSJ404SC
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed

The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard.

For typical applications of the CurrentWatch ECSJ Series, see listing below.

Product Features

  • Choice of N.O. or N.C. Solid-State Outputs
    • 1A @ 240V AC
    • 0.15A @ 30V DC
    • 15A @ 120V AC
    • 3A @ 120V AC
    • 0.15A @ 30V DC, Dual Contact
  • Self-Powered - Cuts installation and operating costs
  • Easily Adjustable Setpoint - Speeds start-up and reduces inventory
  • Solid- or Split-Core Housings - Choose the appropriate version for your application
  • LED Indication - Provides quick visual indication of output contact status
  • Built-In Mounting Feet - Provide for a secure installation
  • UL, C-UL and CE Approved - Accepted worldwide

Typical Applications

  • Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches
  • Conveyors - Detect jams and overloads
  • Lighting Circuits - Easier to install and more accurate than photocells
  • Fans, Pumps and Heating Elements - Faster response than temperature sensors
  • Critical Motors
  • Ancillary Equipment

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet
Current Sensors - 5730-ECSJ404SC-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
5730-ECSJ404SC-ND
Current Sensors 5730-ECSJ404SC-ND
CURRENT SENSOR SWITCH 175A

CURRENT SENSOR SWITCH 175A

Buy Now Datasheet
Current Sensor; Sensor Output Eaton Cutler Hammer - 08N7304 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Eaton Cutler Hammer
08N7304
Current Sensor; Sensor Output Eaton Cutler Hammer 08N7304
CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 175A; Response Time:120ms; Accuracy %:-; Product Range:-; Supply Current Max:175ARoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 175A; Response Time:120ms; Accuracy %:-; Product Range:-; Supply Current Max:175ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number ECSJ404SC 5730-ECSJ404SC-ND 08N7304
Product Name CurrentWatch™ ECSJ Series Current Sensors Current Sensor; Sensor Output Eaton Cutler Hammer
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount; DIN Rail Module, Single Pass Through
Electrical Output "Output" is a switch or alarm signal Outputs an analog current signal Voltage
Operating Temperature -58 to 122 F (-50 to 50 C) -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Programmable Linear W/Reverse Battery - A1367LKTTF-2B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details