Eaton Corporation - Sensors Current Sensors EPRMR Series EPRMR2420LSP

Description
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)
Datasheet
Description
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EPRMR Series - EPRMR2420LSP - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EPRMR Series
EPRMR2420LSP
Current Sensors EPRMR Series EPRMR2420LSP
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)

The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard.

For typical applications of the CurrentWatch™ EPRM Series, see listing below.

Product Features

  • True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs
  • Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs
  • Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads
  • Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation

Typical Applications

  • Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status
  • Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs
  • VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating

Approvals

  • UL Listed (Pending)
  • C-UL Listed (Pending)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number EPRMR2420LSP
Product Name Current Sensors EPRMR Series
Loop Type Open Loop
Current Type DC Current
Mounting / Configuration Panel Mount; DIN Rail
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current transducer 100 A eff, small - 1-CTT100ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 100 amps
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details