Eaton Corporation - Sensors CurrentWatch™ ECS7 Series ECS702SC

Description
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECS7 Series - ECS702SC - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECS7 Series
ECS702SC
CurrentWatch™ ECS7 Series ECS702SC
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed

The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles.

For typical applications of the CurrentWatch ECS7 Series, see listing below.

Product Features

  • Self-Powered and Self-Calibrating — Reduces installation costs
  • Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application
  • Universal Output — AC or DC compatibility with any automation system
  • UL, C-UL and CE Approved — Accepted worldwide

Typical Applications

  • Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides
  • Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations
  • Pump Protection — Provides overload (jams) and underload (suction loss) indication

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number ECS702SC
Product Name CurrentWatch™ ECS7 Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On; DIN Rail
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -58 to 122 F (-50 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548333-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details