Eaton Corporation - Sensors CurrentWatch™ ECS7 Series ECS712SP

Description
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECS7 Series - ECS712SP - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECS7 Series
ECS712SP
CurrentWatch™ ECS7 Series ECS712SP
The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed

The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15% of the average expected current draw. The ECS7 Series is available in solid- or split-core housing styles.

For typical applications of the CurrentWatch ECS7 Series, see listing below.

Product Features

  • Self-Powered and Self-Calibrating — Reduces installation costs
  • Status Monitoring, Overload and Operating Window Options — Choose the operating style that matches your application
  • Universal Output — AC or DC compatibility with any automation system
  • UL, C-UL and CE Approved — Accepted worldwide

Typical Applications

  • Conveyors — Use current overload models to detect conveyor jams caused by scenarios such as side-by-sides
  • Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations
  • Pump Protection — Provides overload (jams) and underload (suction loss) indication

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number ECS712SP
Product Name CurrentWatch™ ECS7 Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On; DIN Rail
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -58 to 122 F (-50 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standalone Coreless Differential Current Sensor IC - ACS37612LLUATR-010B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
2 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details