Eaton Corporation - Sensors CurrentWatch™ ECS Series ECSNCFSP

Description
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Datasheet
Description
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECS Series - ECSNCFSP - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECS Series
ECSNCFSP
CurrentWatch™ ECS Series ECSNCFSP
The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install. The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensiti ve solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller. Product Features Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems Self-Powered — Cuts installation and operating costs Easily Adjustable Setpoint — Increases application flexibly and speeds start-up Solid- or Split-Core Housings — Versions tailored for each type of installation LED Indication — Provides quick visual indication of contact status Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory

The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. These switches are also ideal for retrofits, since split-core models can be opened to fit around existing conductors. The current switch is accurate, reliable and easy to install.

The ECS can sense continuous currents from 1 to 150A and does not require any supply voltage, as the power required is induced from the monitored conductor. The output is a non-polarity-sensitive solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts energized. All ECS Series switches carry an unconditional five-year warranty.

Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying the controller.

Product Features

  • Universal Outputs — N.O. or N.C. solid-state switch for control circuits up to 240V AC/DC, compatible with most automation systems
  • Self-Powered — Cuts installation and operating costs
  • Easily Adjustable Setpoint — Increases application flexibly and speeds start-up
  • Solid- or Split-Core Housings — Versions tailored for each type of installation
  • LED Indication — Provides quick visual indication of contact status
  • Built-In Mounting Feet — Simple, two-screw panel mount or attach with optional DIN-rail mounting kit accessory
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number ECSNCFSP
Product Name CurrentWatch™ ECS Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount; DIN Rail
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -58 to 122 F (-50 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers