Eaton Corporation - Sensors CurrentWatch™ ECSTD Series ECSTD402SC

Description
The CurrentWatch ECSTD Series from Eaton’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and operation. Designed for motor status applications where setpoint accuracy and repeatability are critical, the ECSTD Series offers a linear setpoint characteristic and constant hysteresis. Standard features include selfpowering, jumper-selectable ranges and a choice of outputs and housing styles. For typical applications of the CurrentWatch ECSTD Series, see listing below. Product Features Adjustable Start-Up/Delay Timer — Field adjustable from 0 – 15 seconds to eliminate nuisance alarms due to start-up inrush or temporary overcurrent conditions Choice of N.O./N.C. AC or Universal Outputs — Contact ratings of 1.0A @ 240V AC or universal outputs of 0.15A @ 240V AC/DC (N.O. models) and 0.2A @ 135V AC/DC (N.C. models) for use with most standard motor control systems Improved Ease of Installation and Use — Self-powered, split-core models simplify installation, 1.0A AC rating eliminates need for time delay relay, and status LED provides visual indication of setpoint trip and contact action Industrial Grade Performance — Constant hysteresis and linear response characteristics enhance setpoint accuracy Agency Approved — UL Listed, CE pending
Datasheet
Description
The CurrentWatch ECSTD Series from Eaton’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and operation. Designed for motor status applications where setpoint accuracy and repeatability are critical, the ECSTD Series offers a linear setpoint characteristic and constant hysteresis. Standard features include selfpowering, jumper-selectable ranges and a choice of outputs and housing styles. For typical applications of the CurrentWatch ECSTD Series, see listing below. Product Features Adjustable Start-Up/Delay Timer — Field adjustable from 0 – 15 seconds to eliminate nuisance alarms due to start-up inrush or temporary overcurrent conditions Choice of N.O./N.C. AC or Universal Outputs — Contact ratings of 1.0A @ 240V AC or universal outputs of 0.15A @ 240V AC/DC (N.O. models) and 0.2A @ 135V AC/DC (N.C. models) for use with most standard motor control systems Improved Ease of Installation and Use — Self-powered, split-core models simplify installation, 1.0A AC rating eliminates need for time delay relay, and status LED provides visual indication of setpoint trip and contact action Industrial Grade Performance — Constant hysteresis and linear response characteristics enhance setpoint accuracy Agency Approved — UL Listed, CE pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECSTD Series - ECSTD402SC - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECSTD Series
ECSTD402SC
CurrentWatch™ ECSTD Series ECSTD402SC
The CurrentWatch ECSTD Series from Eaton’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and operation. Designed for motor status applications where setpoint accuracy and repeatability are critical, the ECSTD Series offers a linear setpoint characteristic and constant hysteresis. Standard features include selfpowering, jumper-selectable ranges and a choice of outputs and housing styles. For typical applications of the CurrentWatch ECSTD Series, see listing below. Product Features Adjustable Start-Up/Delay Timer — Field adjustable from 0 – 15 seconds to eliminate nuisance alarms due to start-up inrush or temporary overcurrent conditions Choice of N.O./N.C. AC or Universal Outputs — Contact ratings of 1.0A @ 240V AC or universal outputs of 0.15A @ 240V AC/DC (N.O. models) and 0.2A @ 135V AC/DC (N.C. models) for use with most standard motor control systems Improved Ease of Installation and Use — Self-powered, split-core models simplify installation, 1.0A AC rating eliminates need for time delay relay, and status LED provides visual indication of setpoint trip and contact action Industrial Grade Performance — Constant hysteresis and linear response characteristics enhance setpoint accuracy Agency Approved — UL Listed, CE pending

The CurrentWatch ECSTD Series from Eaton’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and operation. Designed for motor status applications where setpoint accuracy and repeatability are critical, the ECSTD Series offers a linear setpoint characteristic and constant hysteresis. Standard features include selfpowering, jumper-selectable ranges and a choice of outputs and housing styles.

For typical applications of the CurrentWatch ECSTD Series, see listing below.

Product Features

  • Adjustable Start-Up/Delay Timer — Field adjustable from 0 – 15 seconds to eliminate nuisance alarms due to start-up inrush or temporary overcurrent conditions
  • Choice of N.O./N.C. AC or Universal Outputs — Contact ratings of 1.0A @ 240V AC or universal outputs of 0.15A @ 240V AC/DC (N.O. models) and 0.2A @ 135V AC/DC (N.C. models) for use with most standard motor control systems
  • Improved Ease of Installation and Use — Self-powered, split-core models simplify installation, 1.0A AC rating eliminates need for time delay relay, and status LED provides visual indication of setpoint trip and contact action
  • Industrial Grade Performance — Constant hysteresis and linear response characteristics enhance setpoint accuracy
  • Agency Approved — UL Listed, CE pending
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number ECSTD402SC
Product Name CurrentWatch™ ECSTD Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount; DIN Rail
Electrical Output "Output" is a switch or alarm signal
Operating Temperature 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers