Eaton Corporation - Sensors CurrentWatch™ ECSJ Series ECSJ420SC

Description
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentWatch™ ECSJ Series - ECSJ420SC - Eaton Corporation - Sensors
Mukilteo, WA, USA
CurrentWatch™ ECSJ Series
ECSJ420SC
CurrentWatch™ ECSJ Series ECSJ420SC
The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard. For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual Contact Self-Powered - Cuts installation and operating costs Easily Adjustable Setpoint - Speeds start-up and reduces inventory Solid- or Split-Core Housings - Choose the appropriate version for your application LED Indication - Provides quick visual indication of output contact status Built-In Mounting Feet - Provide for a secure installation UL, C-UL and CE Approved - Accepted worldwide Typical Applications Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more accurate than photocells Fans, Pumps and Heating Elements - Faster response than temperature sensors Critical Motors Ancillary Equipment Approvals UL Listed C-UL Listed

The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows the ECSJ Series to be tailored to an application, providing more precise control through improved setpoint resolution. Selfpowering, isolated solid-state outputs, 1 – 6A, 6 – 40A and 40 – 200A input ranges, and a choice of split- or solid-core enclosures are standard.

For typical applications of the CurrentWatch ECSJ Series, see listing below.

Product Features

  • Choice of N.O. or N.C. Solid-State Outputs
    • 1A @ 240V AC
    • 0.15A @ 30V DC
    • 15A @ 120V AC
    • 3A @ 120V AC
    • 0.15A @ 30V DC, Dual Contact
  • Self-Powered - Cuts installation and operating costs
  • Easily Adjustable Setpoint - Speeds start-up and reduces inventory
  • Solid- or Split-Core Housings - Choose the appropriate version for your application
  • LED Indication - Provides quick visual indication of output contact status
  • Built-In Mounting Feet - Provide for a secure installation
  • UL, C-UL and CE Approved - Accepted worldwide

Typical Applications

  • Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches
  • Conveyors - Detect jams and overloads
  • Lighting Circuits - Easier to install and more accurate than photocells
  • Fans, Pumps and Heating Elements - Faster response than temperature sensors
  • Critical Motors
  • Ancillary Equipment

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number ECSJ420SC
Product Name CurrentWatch™ ECSJ Series
Loop Type Open Loop
Current Type AC Current
Mounting / Configuration Panel Mount; DIN Rail
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -58 to 122 F (-50 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision Linear Hall-Effect-Based Current Sensor IC With 200 Μω Current Conductor - ACS72981KLRATR-150B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
3 suppliers
Linear, Compass (ICs) - TLE4929CXHAM38NHAMA1 - ODG (Origin Data Global)
Specs
Mounting / Configuration Through Hole (Toroid); Through Hole
Operating Temperature -40 to 347 F (-40 to 175 C)
Current 0.0134 amps
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details