Eaton Corporation - Sensors Current Sensors EAC Series EAC105SP

Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet
Description
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EAC Series - EAC105SP - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EAC Series
EAC105SP
Current Sensors EAC Series EAC105SP
The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings. For typical applications of the CurrentWatch EAC Series, see listing below. Product Features Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers — Self-powered sensor helps conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed

The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of sensors is designed for application on “linear” or sinu-soidal AC loads. Available in split-core or solid-core housings.

For typical applications of the CurrentWatch EAC Series, see listing below.

Product Features

  • Highly Accurate — Factory matched and calibrated single-piece sensor is more accurate than traditional two-piece, field-installed solutions
  • Average Responding — “Average Responding” algorithm gives an RMS output on pure sine waves, perfect for constant speed (linear) loads
  • Jumper Selectable Ranges — The ability to change input ranges reduces inventory and eliminates zero and span
  • Isolation — Output is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop)
  • UL, C-UL and CE Approved — Accepted worldwide

Typical Applications

  • Automation Equipment — Analog current reading for remote monitoring and software alarms
  • Data Loggers — Self-powered sensor helps conserve data logger batteries
  • Panel Meters — Simple connection displays power consumption

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number EAC105SP
Product Name Current Sensors EAC Series
Loop Type Open Loop
Current Type DC Current
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-ACS730KLCTR-65AB-TDKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details