Eaton Corporation - Sensors Current Sensors EPRM Series EPRM0420LSP

Description
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)
Datasheet
Description
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EPRM Series - EPRM0420LSP - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EPRM Series
EPRM0420LSP
Current Sensors EPRM Series EPRM0420LSP
The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard. For typical applications of the CurrentWatch™ EPRM Series, see listing below. Product Features True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating Approvals UL Listed (Pending) C-UL Listed (Pending)

The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates the use of a magnetic core and protects the sensor against saturation and damage, which can occur from continuous exposure to high currents. Models available up to 400A and with 0 – 5/0 – 10V DC or 4 – 20 mA outputs as standard.

For typical applications of the CurrentWatch™ EPRM Series, see listing below.

Product Features

  • True RMS Output Models Available — True RMS technology is accurate on distorted waveforms like VFD or SCR outputs
  • Switch-Selectable Input and Output Ranges — Field selectable input accommodates multiple AC current ranges, while voltage output models offer choice of 0 – 5V DC or 0 – 10V DC analog outputs
  • Application Versatility — Supports input ranges of up to 400A and standard 50/60 Hz or distorted (VFD, SCR) loads
  • Agency Approvals and Patented Technology — CE Approved and UL 508 Pending with a patented technology that eliminates problems inherent with magnetic technology such as core saturation

Typical Applications

  • Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status
  • Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 – 10V/4 – 20 mA outputs are ideal for remote monitoring and alarm functions and are compatible with most automation systems and PLCs
  • VFD Controlled Loads — Monitoring VFD output indicates how the motor and attached load are operating

Approvals

  • UL Listed (Pending)
  • C-UL Listed (Pending)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number EPRM0420LSP
Product Name Current Sensors EPRM Series
Loop Type Open Loop
Current Type DC Current
Mounting / Configuration Panel Mount; DIN Rail
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details