Eaton Corporation - Sensors Current Sensors EDC Series EDC205SP

Description
The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. Available in split-core models for quick and easy installation. For typical applications of the CurrentWatch™ EDC Series, see listing below. Product Features Jumper-Selectable Ranges — Reduces inventory and eliminates zero or span pots Isolation — Output is magnetically isolated from the input for safety, also eliminating insertion loss (voltage drop) Internal Power Regulation — Cuts installation costs and works well, even with unregulated power Split Core Design and Built-In Mounting Brackets — Makes installation quick and easy UL and CE Approved Typical Applications Battery Banks — Monitors load current, monitors charging current and verifies operation Transportation — Measures traction power or auxiliary loads Electric Heating Elements — Monitors heater loads with a faster response time than temperature sensors Approvals UL Listed
Datasheet
Description
The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. Available in split-core models for quick and easy installation. For typical applications of the CurrentWatch™ EDC Series, see listing below. Product Features Jumper-Selectable Ranges — Reduces inventory and eliminates zero or span pots Isolation — Output is magnetically isolated from the input for safety, also eliminating insertion loss (voltage drop) Internal Power Regulation — Cuts installation costs and works well, even with unregulated power Split Core Design and Built-In Mounting Brackets — Makes installation quick and easy UL and CE Approved Typical Applications Battery Banks — Monitors load current, monitors charging current and verifies operation Transportation — Measures traction power or auxiliary loads Electric Heating Elements — Monitors heater loads with a faster response time than temperature sensors Approvals UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors EDC Series - EDC205SP - Eaton Corporation - Sensors
Mukilteo, WA, USA
Current Sensors EDC Series
EDC205SP
Current Sensors EDC Series EDC205SP
The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. Available in split-core models for quick and easy installation. For typical applications of the CurrentWatch™ EDC Series, see listing below. Product Features Jumper-Selectable Ranges — Reduces inventory and eliminates zero or span pots Isolation — Output is magnetically isolated from the input for safety, also eliminating insertion loss (voltage drop) Internal Power Regulation — Cuts installation costs and works well, even with unregulated power Split Core Design and Built-In Mounting Brackets — Makes installation quick and easy UL and CE Approved Typical Applications Battery Banks — Monitors load current, monitors charging current and verifies operation Transportation — Measures traction power or auxiliary loads Electric Heating Elements — Monitors heater loads with a faster response time than temperature sensors Approvals UL Listed

The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. Available in split-core models for quick and easy installation.

For typical applications of the CurrentWatch™ EDC Series, see listing below.

Product Features

  • Jumper-Selectable Ranges — Reduces inventory and eliminates zero or span pots
  • Isolation — Output is magnetically isolated from the input for safety, also eliminating insertion loss (voltage drop)
  • Internal Power Regulation — Cuts installation costs and works well, even with unregulated power
  • Split Core Design and Built-In Mounting Brackets — Makes installation quick and easy
  • UL and CE Approved

Typical Applications

  • Battery Banks — Monitors load current, monitors charging current and verifies operation
  • Transportation — Measures traction power or auxiliary loads
  • Electric Heating Elements — Monitors heater loads with a faster response time than temperature sensors

Approvals

  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Current Sensors
Product Number EDC205SP
Product Name Current Sensors EDC Series
Loop Type Open Loop
Current Type AC Current; DC Current
Technology Hall-Effect
Mounting / Configuration Panel Mount
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details