Novaflex Group Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
| Product Name | Notes |
|---|---|
| 2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature... | |
| Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple mechanical lock Diameters: 2” to... | |
| Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose... | |
| A combination of high quality material and economical price provide an excellent flexible duct. PVC coated duct provided an alternative for wet fumes. Applications Dust control Air movement General Service... | |
| A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry,... | |
| A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow... | |
| A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and... | |
| All crimped locomotive airbrake assembles for superior performance and durability. A uniform crimping process ensures a secure seal every time. All assembles are manufactured to AAR specifications. Novaflex offers the... | |
| All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control... | |
| All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045” gauge wall with spring steel wire, this product is as robust as they... | |
| An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code:... | |
| Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1... | |
| Extremely tough non-insulated flexible rubber air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181... | |
| Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct... | |
| High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a... | |
| Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM Reinforcement: Multiple plies of polyester... | |
| Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found... | |
| The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose... | |
| The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot... | |
| With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications Air Handling Fume Control Dust collection Cool Air supply Construction... |