Novaflex Group U-Lok 420, High Temperature Duct 3UL420X

Description
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal (not recommended for diesel applications). A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL420X Material: Fiberglass/Silicone U-Lok 420 with additional silicone coating Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Colour: Metallic Grey Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. *Also available with stainless steel helix
Description
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal (not recommended for diesel applications). A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL420X Material: Fiberglass/Silicone U-Lok 420 with additional silicone coating Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Colour: Metallic Grey Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. *Also available with stainless steel helix

Suppliers

Company
Product
Description
Supplier Links
U-Lok 420, High Temperature Duct - 3UL420X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 420, High Temperature Duct
3UL420X
U-Lok 420, High Temperature Duct 3UL420X
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal (not recommended for diesel applications). A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL420X Material: Fiberglass/Silicone U-Lok 420 with additional silicone coating Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Colour: Metallic Grey Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. *Also available with stainless steel helix

The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct.

Applications:

Automobile exhaust hose reel

Gas exhaust control

Hot fume control

Hot air supply and removal

(not recommended for diesel applications).

A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output.
Construction:
Product code: 3UL420X
Material: Fiberglass/Silicone U-Lok 420 with additional silicone coating
Construction: Mechanical bond, corrosion resistant helix.
Diameters: 2” to 24” I.D.
Bend radius: = 1.5”x I.D.
Weight: 6” I.D. = 1.1 lbs/ft.
Length: 25 ft.
Colour: Metallic Grey
Compression Ratio: 5:1
Temperature range: -65°F to +500°F intermittent.
*Also available with stainless steel helix

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL420X
Product Name U-Lok 420, High Temperature Duct
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 2 inch (38.1 mm)
Temperature Range -65 to 500 F (-53.89 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Lift Bag 32' X 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50321 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details