Novaflex Group Silicone Nomex Duct 3MBSNR2B

Description
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels Applications High temperature air movement exhaust hose reels Garage fume control involving constant flexing Construction Material: 1 ply fibreglass 1 ply Nomex Coating: Silicone Construction: hi-temp, bonded wire encapsulated Diameters: 2" to 24" I.D. Lengths: 12 to 24 ft. Weight: 6" ID = .9 lbs/ft Temperature range:-60F to +500F (+600F intermittent) Compression ratio: 2:1 Note: all silicone ducts are available with 1 or 2 ply with or without external wear strip. Style No 93MBSNX202.00OX *Nomex is a registered trademark of DuPont
Description
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels Applications High temperature air movement exhaust hose reels Garage fume control involving constant flexing Construction Material: 1 ply fibreglass 1 ply Nomex Coating: Silicone Construction: hi-temp, bonded wire encapsulated Diameters: 2" to 24" I.D. Lengths: 12 to 24 ft. Weight: 6" ID = .9 lbs/ft Temperature range:-60F to +500F (+600F intermittent) Compression ratio: 2:1 Note: all silicone ducts are available with 1 or 2 ply with or without external wear strip. Style No 93MBSNX202.00OX *Nomex is a registered trademark of DuPont

Suppliers

Company
Product
Description
Supplier Links
Silicone Nomex Duct - 3MBSNR2B - Novaflex Group
Richmond Hill, Ontario, Canada
Silicone Nomex Duct
3MBSNR2B
Silicone Nomex Duct 3MBSNR2B
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels Applications High temperature air movement exhaust hose reels Garage fume control involving constant flexing Construction Material: 1 ply fibreglass 1 ply Nomex Coating: Silicone Construction: hi-temp, bonded wire encapsulated Diameters: 2" to 24" I.D. Lengths: 12 to 24 ft. Weight: 6" ID = .9 lbs/ft Temperature range:-60F to +500F (+600F intermittent) Compression ratio: 2:1 Note: all silicone ducts are available with 1 or 2 ply with or without external wear strip. Style No 93MBSNX202.00OX *Nomex is a registered trademark of DuPont

Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels

Applications

High temperature air movement

exhaust hose reels

Garage fume control involving constant flexing

Construction

Material: 1 ply fibreglass 1 ply Nomex

Coating: Silicone Construction: hi-temp, bonded wire encapsulated

Diameters: 2" to 24" I.D.

Lengths: 12 to 24 ft.

Weight: 6" ID = .9 lbs/ft

Temperature range:-60F to +500F (+600F intermittent)

Compression ratio: 2:1

Note: all silicone ducts are available with 1 or 2 ply with or without external wear strip.

Style No 93MBSNX202.00OX

*Nomex is a registered trademark of DuPont

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3MBSNR2B
Product Name Silicone Nomex Duct
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Temperature Range -60 to 500 F (-51.11 to 260 C)
Material Fluoropolymers / Silicone; Silicone; Ply Nomex
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
NewFlex Spiral Reinforced PVC Suction Hose - 1200332 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.750 inch (44.45 mm)
O.D. 2.094 inch (53.19 mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details