Novaflex Group Oxygen Charging Hose Novaflex 9131

Description
A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and abrasion resistant neoprene rubber, pin pricked Length: 100 ft Temperature Range -30° to +180°F Made on stainless steel mandrels, no petroleum lubrications, ends capped.
Description
A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and abrasion resistant neoprene rubber, pin pricked Length: 100 ft Temperature Range -30° to +180°F Made on stainless steel mandrels, no petroleum lubrications, ends capped.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Charging Hose - Novaflex 9131 - Novaflex Group
Richmond Hill, Ontario, Canada
Oxygen Charging Hose
Novaflex 9131
Oxygen Charging Hose Novaflex 9131
A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and abrasion resistant neoprene rubber, pin pricked Length: 100 ft Temperature Range -30° to +180°F Made on stainless steel mandrels, no petroleum lubrications, ends capped.

A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed.
Construction:
Tube: Black Neoprene rubber
Reinforcement: Plies of polyester tire cord
Cover: Green weather and abrasion resistant neoprene rubber, pin pricked
Length: 100 ft
Temperature Range -30° to +180°F
Made on stainless steel mandrels, no petroleum lubrications, ends capped.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 9131
Product Name Oxygen Charging Hose
Product Form Hose
I.D. 1.000 to 4.000 inch (25.4 to 102 mm)
O.D. 1.540 to 4.800 inch (39.12 to 122 mm)
Weight 0.6 to 2.7 lbs/ft (0.8780 to 4 g/mm)
Working Pressure 500 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900380 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details