Novaflex Group T-Lok 3003, Metal Tubing 3UL3003

Description
Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Length: 10 ft Bend radius = 1.5 x I.D. Weight: 6” I.D. =1.02 lbs/ft. (2 ply) Compression: 3:1 Temperature Range: -60°F to +600°F (also available in 2ply for extra strength or higher negative pressure) Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR Novaflex patented triple lock construction provides for an air tight seam and added strength. Metal Flex is ideal for stationary applications where bends are required or need to be maintained. Easy to bend into position and ultra lightweight. SPECIALTY METAL TUBING / HIGH TEMP FUME CONTROL
Description
Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Length: 10 ft Bend radius = 1.5 x I.D. Weight: 6” I.D. =1.02 lbs/ft. (2 ply) Compression: 3:1 Temperature Range: -60°F to +600°F (also available in 2ply for extra strength or higher negative pressure) Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR Novaflex patented triple lock construction provides for an air tight seam and added strength. Metal Flex is ideal for stationary applications where bends are required or need to be maintained. Easy to bend into position and ultra lightweight. SPECIALTY METAL TUBING / HIGH TEMP FUME CONTROL

Suppliers

Company
Product
Description
Supplier Links
T-Lok 3003, Metal Tubing - 3UL3003 - Novaflex Group
Richmond Hill, Ontario, Canada
T-Lok 3003, Metal Tubing
3UL3003
T-Lok 3003, Metal Tubing 3UL3003
Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Length: 10 ft Bend radius = 1.5 x I.D. Weight: 6” I.D. =1.02 lbs/ft. (2 ply) Compression: 3:1 Temperature Range: -60°F to +600°F (also available in 2ply for extra strength or higher negative pressure) Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR Novaflex patented triple lock construction provides for an air tight seam and added strength. Metal Flex is ideal for stationary applications where bends are required or need to be maintained. Easy to bend into position and ultra lightweight. SPECIALTY METAL TUBING / HIGH TEMP FUME CONTROL

Applications:

Ideal for stationary bends

Elbow replacement for low pressure

Air movement

Fume control

Heating, cooling

Dehumidifying

Construction:
Product code: 3UL3003
Material: Aluminum
Construction: Triple mechanical lock
Diameters: 2” to 24”. (Larger sizes available on request)
Length: 10 ft
Bend radius = 1.5 x I.D.
Weight: 6” I.D. =1.02 lbs/ft. (2 ply)
Compression: 3:1
Temperature Range: -60°F to +600°F
(also available in 2ply for extra strength or higher negative pressure)

Rated Velocity: 4000 f/m (20.3 m/s)
Positive Pressure: 12” w.g. (3.0 kPa)
Negative Pressure: 1” w.g. (0.25 kPa)

ULC Listing: CLASS 1 AIR DUCT/CONNECTOR

Novaflex patented triple lock construction provides for an air tight seam and added strength. Metal Flex is ideal for stationary applications where bends are required or need to be maintained. Easy to bend into position and ultra lightweight.
SPECIALTY METAL TUBING / HIGH TEMP FUME CONTROL

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL3003
Product Name T-Lok 3003, Metal Tubing
Product Form Hose
I.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Temperature Range -60 to 600 F (-51.11 to 316 C)
Material Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Air Hoses - 1228459 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details