Novaflex Group U-Lok 100 3UL100X

Description
An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code: 3UL100X Material: Polyester fabric, Neoprene coated Construction: Mechanical bond, corrosion resistant helix Diameters: 2” to 24” Bend radius: =1.5 x I.D. Weight: 6” I.D. =.9 lbs/ft. Standard length: 25 ft Compression Ratio: 6:1. Temperature Range: -45°F to +250°F
Description
An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code: 3UL100X Material: Polyester fabric, Neoprene coated Construction: Mechanical bond, corrosion resistant helix Diameters: 2” to 24” Bend radius: =1.5 x I.D. Weight: 6” I.D. =.9 lbs/ft. Standard length: 25 ft Compression Ratio: 6:1. Temperature Range: -45°F to +250°F

Suppliers

Company
Product
Description
Supplier Links
U-Lok 100 - 3UL100X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 100
3UL100X
U-Lok 100 3UL100X
An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code: 3UL100X Material: Polyester fabric, Neoprene coated Construction: Mechanical bond, corrosion resistant helix Diameters: 2” to 24” Bend radius: =1.5 x I.D. Weight: 6” I.D. =.9 lbs/ft. Standard length: 25 ft Compression Ratio: 6:1. Temperature Range: -45°F to +250°F

An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials.

Applications Dust control
Air handling
Light material handling
Fume control
Construction:
Product code: 3UL100X
Material: Polyester fabric, Neoprene coated
Construction: Mechanical bond, corrosion resistant helix
Diameters: 2” to 24”
Bend radius: =1.5 x I.D.
Weight: 6” I.D. =.9 lbs/ft.
Standard length: 25 ft
Compression Ratio: 6:1.
Temperature Range: -45°F to +250°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL100X
Product Name U-Lok 100
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 9.0 lbs/ft (13.39 g/mm)
Temperature Range -45 to 250 F (-42.78 to 121 C)
Material Elastomers; Neoprene; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details