Novaflex Group U-Lok 900 Temperatire Loss Protection Hose 3UL900X

Description
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction Product code: 3UL900X Material: Outer: Polyester/Neoprene - U-Lok 100 Inner: Silicone/Fiberglass - U-Lok 401 Construction: Two ply fabric over fully encapsulated spring steel helix Diameters: 2” to 20” I.D. Larger sizes available Bend Radius = 2 X I.D. Weight: 6” I.D. = 2.1lbs/Ft Length; 12ft Temperature Range: -65°F to +600°F Colour: Black outer, Grey inner ply *available in other inner and outer jacket configurations and high temperature insulation
Description
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction Product code: 3UL900X Material: Outer: Polyester/Neoprene - U-Lok 100 Inner: Silicone/Fiberglass - U-Lok 401 Construction: Two ply fabric over fully encapsulated spring steel helix Diameters: 2” to 20” I.D. Larger sizes available Bend Radius = 2 X I.D. Weight: 6” I.D. = 2.1lbs/Ft Length; 12ft Temperature Range: -65°F to +600°F Colour: Black outer, Grey inner ply *available in other inner and outer jacket configurations and high temperature insulation

Suppliers

Company
Product
Description
Supplier Links
U-Lok 900 Temperatire Loss Protection Hose - 3UL900X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 900 Temperatire Loss Protection Hose
3UL900X
U-Lok 900 Temperatire Loss Protection Hose 3UL900X
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction Product code: 3UL900X Material: Outer: Polyester/Neoprene - U-Lok 100 Inner: Silicone/Fiberglass - U-Lok 401 Construction: Two ply fabric over fully encapsulated spring steel helix Diameters: 2” to 20” I.D. Larger sizes available Bend Radius = 2 X I.D. Weight: 6” I.D. = 2.1lbs/Ft Length; 12ft Temperature Range: -65°F to +600°F Colour: Black outer, Grey inner ply *available in other inner and outer jacket configurations and high temperature insulation

A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation.
Applications

Plastics, industry, drying

Glass drying

Outdoor heaters

Cold air supply

Hot air supply
Construction
Product code: 3UL900X
Material: Outer: Polyester/Neoprene - U-Lok 100 Inner: Silicone/Fiberglass - U-Lok 401
Construction: Two ply fabric over fully encapsulated spring steel helix
Diameters: 2” to 20” I.D. Larger sizes available
Bend Radius = 2 X I.D.
Weight: 6” I.D. = 2.1lbs/Ft
Length; 12ft
Temperature Range: -65°F to +600°F
Colour: Black outer, Grey inner ply
*available in other inner and outer jacket configurations and high temperature insulation

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL900X
Product Name U-Lok 900 Temperatire Loss Protection Hose
Product Form Hose
I.D. 3.000 to 12.000 inch (76.2 to 305 mm)
Working Pressure 2 to 4 psi (1.27 to 3.03 m H2O)
Maximum Vacuum 1.25 to 3.2 in Hg vac (0.9706 to 0.9046 bar (abs))
Temperature Range -65 to 600 F (-53.89 to 316 C)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-16 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.382 inch (35.1 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Armtex® Attack™ 50 ft Available Lengths, 2 in. Size, and NST Coupling Type Purple Lightweight Lined Fire Hose|Master File - AA200P050-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details