A combination of high quality material and economical price provide an excellent flexible duct. PVC coated duct provided an alternative for wet fumes.
Applications
Dust control
Air movement
General Service
Fume Control
Construction
Product code: 3UL101X
Material: Fiberglass/PVC coated
Construction: mechanical bond, corrosion resistant helix
Diameters: 2” to 24”. Larger sizes available
Bend radius = 1.5 x I.D
Weight: 6” I.D. =.9 lbs/ft
Length: 25ft
Compression Ratio: 6:1
Temperature range: -20°F to +250°F
Colour: Black
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3UL101X |
| Product Name | U-Lok 101 |
| Product Form | Hose |
| O.D. | 2.000 to 24.000 inch (50.8 to 610 mm) |
| Weight | 9.0 lbs/ft (13.39 g/mm) |
| Temperature Range | -20 to 250 F (-28.89 to 121 C) |
| Material | Thermoplastics; Vinyl (PVC); Fiberglass |