Novaflex Group U-Lok 440, High Temperature Hose 3UL440

Description
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss. Applications: High temperature air supply and removal Garage fume control Combustion by-products A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL440HR Material: Medium gauge silicone coated fiberglass Construction: Mechanical lock, external steel scuff guard Diameters: 2” to 12” Weight: 6” I.D. = 1.1lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -60°F to +500°F Colour: Orange/red with black external scuff guard
Description
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss. Applications: High temperature air supply and removal Garage fume control Combustion by-products A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL440HR Material: Medium gauge silicone coated fiberglass Construction: Mechanical lock, external steel scuff guard Diameters: 2” to 12” Weight: 6” I.D. = 1.1lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -60°F to +500°F Colour: Orange/red with black external scuff guard

Suppliers

Company
Product
Description
Supplier Links
U-Lok 440, High Temperature Hose - 3UL440 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 440, High Temperature Hose
3UL440
U-Lok 440, High Temperature Hose 3UL440
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss. Applications: High temperature air supply and removal Garage fume control Combustion by-products A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL440HR Material: Medium gauge silicone coated fiberglass Construction: Mechanical lock, external steel scuff guard Diameters: 2” to 12” Weight: 6” I.D. = 1.1lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -60°F to +500°F Colour: Orange/red with black external scuff guard

Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer.
Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss.
Applications:
High temperature air supply and removal
Garage fume control
Combustion by-products
A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output.

Construction:

Product code: 3UL440HR
Material: Medium gauge silicone coated fiberglass
Construction: Mechanical lock, external steel scuff guard
Diameters: 2” to 12”
Weight: 6” I.D. = 1.1lbs/ft
Length: 25ft
Compression Ratio: 5:1
Temperature range: -60°F to +500°F
Colour: Orange/red with black external scuff guard

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL440
Product Name U-Lok 440, High Temperature Hose
Product Form Hose
O.D. 2.000 to 12.000 inch (50.8 to 305 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Temperature Range -60 to 500 F (-51.11 to 260 C)
Material Fluoropolymers / Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Assemblies - 1369472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.398 inch (60.9 mm)
View Details