Novaflex Group 2 Ply Silicone/Fiberglass Hose 3MBSFX2

Description
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications Medium pressure hot air-handling Handling of combustion by-products Economical style for stationary or low movement exhaust control Construction: Product code: 3MBSFX Material: Silicone coated fiberglass - 2 plies Construction: Molecular bonded, wire encapsulated Diameters: 2” to 24” I.D. Weight: 6” ID = .9 lbs/ft Length: 24 ft., longer lengths available Compression Ratio: 2:1 Temperature range:-60°F to +500°F (+600°F intermittent) Colour: Orange/Red *available with external wearstrip Not recommended for hose reels - see MB-SN Silicone Nomex® Style
Description
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications Medium pressure hot air-handling Handling of combustion by-products Economical style for stationary or low movement exhaust control Construction: Product code: 3MBSFX Material: Silicone coated fiberglass - 2 plies Construction: Molecular bonded, wire encapsulated Diameters: 2” to 24” I.D. Weight: 6” ID = .9 lbs/ft Length: 24 ft., longer lengths available Compression Ratio: 2:1 Temperature range:-60°F to +500°F (+600°F intermittent) Colour: Orange/Red *available with external wearstrip Not recommended for hose reels - see MB-SN Silicone Nomex® Style

Suppliers

Company
Product
Description
Supplier Links
2 Ply Silicone/Fiberglass Hose - 3MBSFX2 - Novaflex Group
Richmond Hill, Ontario, Canada
2 Ply Silicone/Fiberglass Hose
3MBSFX2
2 Ply Silicone/Fiberglass Hose 3MBSFX2
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications Medium pressure hot air-handling Handling of combustion by-products Economical style for stationary or low movement exhaust control Construction: Product code: 3MBSFX Material: Silicone coated fiberglass - 2 plies Construction: Molecular bonded, wire encapsulated Diameters: 2” to 24” I.D. Weight: 6” ID = .9 lbs/ft Length: 24 ft., longer lengths available Compression Ratio: 2:1 Temperature range:-60°F to +500°F (+600°F intermittent) Colour: Orange/Red *available with external wearstrip Not recommended for hose reels - see MB-SN Silicone Nomex® Style

2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability.
Applications

Medium pressure hot air-handling

Handling of combustion by-products

Economical style for stationary or low movement exhaust control

Construction:
Product code: 3MBSFX
Material: Silicone coated fiberglass - 2 plies
Construction: Molecular bonded, wire encapsulated
Diameters: 2” to 24” I.D.
Weight: 6” ID = .9 lbs/ft
Length: 24 ft., longer lengths available
Compression Ratio: 2:1
Temperature range:-60°F to +500°F (+600°F intermittent)
Colour: Orange/Red
*available with external wearstrip
Not recommended for hose reels - see MB-SN Silicone Nomex® Style

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3MBSFX2
Product Name 2 Ply Silicone/Fiberglass Hose
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Temperature Range -60 to 500 F (-51.11 to 260 C)
Material Fluoropolymers / Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400406 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.382 inch (60.5 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details