Novaflex Group Insulation Blowing Hose 9SFEVAX

Description
All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product flow monitoring. Abrasion resistance for light duty material handling Applications Fume control Light duty material handling Cable conduit Insulation blowing Construction Product code: 9SFEVAX, 9SFEVAW (with wire) Material: Ethyl Vinyl Acetate, extruded construction Diameters: 2” to 4” Bend Radius: 2”= 3.75” Weight: 3” diam.= .4lbs/ft Lengths: 25 ft & 50 ft Temperature range -65°F to +200°F Colour: clear with white external scuff strip (minimum order)
Description
All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product flow monitoring. Abrasion resistance for light duty material handling Applications Fume control Light duty material handling Cable conduit Insulation blowing Construction Product code: 9SFEVAX, 9SFEVAW (with wire) Material: Ethyl Vinyl Acetate, extruded construction Diameters: 2” to 4” Bend Radius: 2”= 3.75” Weight: 3” diam.= .4lbs/ft Lengths: 25 ft & 50 ft Temperature range -65°F to +200°F Colour: clear with white external scuff strip (minimum order)

Suppliers

Company
Product
Description
Supplier Links
Insulation Blowing Hose - 9SFEVAX - Novaflex Group
Richmond Hill, Ontario, Canada
Insulation Blowing Hose
9SFEVAX
Insulation Blowing Hose 9SFEVAX
All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product flow monitoring. Abrasion resistance for light duty material handling Applications Fume control Light duty material handling Cable conduit Insulation blowing Construction Product code: 9SFEVAX, 9SFEVAW (with wire) Material: Ethyl Vinyl Acetate, extruded construction Diameters: 2” to 4” Bend Radius: 2”= 3.75” Weight: 3” diam.= .4lbs/ft Lengths: 25 ft & 50 ft Temperature range -65°F to +200°F Colour: clear with white external scuff strip (minimum order)

All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product flow monitoring. Abrasion resistance for light duty material handling

Applications

Fume control

Light duty material handling

Cable conduit

Insulation blowing

Construction
Product code: 9SFEVAX, 9SFEVAW (with wire)
Material: Ethyl Vinyl Acetate, extruded construction
Diameters: 2” to 4”
Bend Radius: 2”= 3.75”
Weight: 3” diam.= .4lbs/ft
Lengths: 25 ft & 50 ft
Temperature range -65°F to +200°F
Colour: clear with white external scuff strip
(minimum order)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFEVAX
Product Name Insulation Blowing Hose
Product Form Hose
O.D. 2.000 to 4.000 inch (50.8 to 102 mm)
Weight 0.4 lbs/ft (0.5952 g/mm)
Minimum Bend Radius 2 to 4 inch (50.8 to 95.25 mm)
Temperature Range -65 to 200 F (-53.89 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200457 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.300 inch (33.02 mm)
View Details
Hose, 120
Specs
Product Form Assembly
Working Pressure 1180 psi (830 m H2O)
Material Braided Stainless Steel
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details