Novaflex Group Novaflex AF-1 3ULAF1X

Description
With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications Air Handling Fume Control Dust collection Cool Air supply Construction Product code: 3ULAFIX Material: Polyester fabric, Neoprene coated Construction: Single ply fabric over fully encapsulated spring steel helix Diameters: 1.5” to 36”. Weight: 6” I.D. =.84 lbs/ft. Length: 25 ft. Compression Ratio: 5:1. Temperature Range: -40°F to +250°F Colour: Black
Description
With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications Air Handling Fume Control Dust collection Cool Air supply Construction Product code: 3ULAFIX Material: Polyester fabric, Neoprene coated Construction: Single ply fabric over fully encapsulated spring steel helix Diameters: 1.5” to 36”. Weight: 6” I.D. =.84 lbs/ft. Length: 25 ft. Compression Ratio: 5:1. Temperature Range: -40°F to +250°F Colour: Black

Suppliers

Company
Product
Description
Supplier Links
Novaflex AF-1 - 3ULAF1X - Novaflex Group
Richmond Hill, Ontario, Canada
Novaflex AF-1
3ULAF1X
Novaflex AF-1 3ULAF1X
With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications Air Handling Fume Control Dust collection Cool Air supply Construction Product code: 3ULAFIX Material: Polyester fabric, Neoprene coated Construction: Single ply fabric over fully encapsulated spring steel helix Diameters: 1.5” to 36”. Weight: 6” I.D. =.84 lbs/ft. Length: 25 ft. Compression Ratio: 5:1. Temperature Range: -40°F to +250°F Colour: Black

With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials.

Applications

Air Handling

Fume Control

Dust collection

Cool Air supply
Construction
Product code: 3ULAFIX
Material: Polyester fabric,
Neoprene coated
Construction: Single ply fabric over fully encapsulated spring steel helix
Diameters: 1.5” to 36”.
Weight: 6” I.D. =.84 lbs/ft.
Length: 25 ft.
Compression Ratio: 5:1.
Temperature Range: -40°F to +250°F
Colour: Black

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3ULAF1X
Product Name Novaflex AF-1
Product Form Hose
O.D. 1.500 to 36.000 inch (38.1 to 914 mm)
Weight 0.8 lbs/ft (1.25 g/mm)
Temperature Range -45 to 250 F (-42.78 to 121 C)
Material Elastomers; Neoprene; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.925 inch (23.5 mm)
View Details