Novaflex Group Textile Air Hose Novaflex 1000

Description
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow weather and abrasion resistant rubber Length: 100 ft Temperature Range: -30° to +180°F *Available in a non-conductive and 400psi version
Description
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow weather and abrasion resistant rubber Length: 100 ft Temperature Range: -30° to +180°F *Available in a non-conductive and 400psi version

Suppliers

Company
Product
Description
Supplier Links
Textile Air Hose - Novaflex 1000 - Novaflex Group
Richmond Hill, Ontario, Canada
Textile Air Hose
Novaflex 1000
Textile Air Hose Novaflex 1000
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow weather and abrasion resistant rubber Length: 100 ft Temperature Range: -30° to +180°F *Available in a non-conductive and 400psi version

A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs.
Construction:

Tube: Medium oil resistant.

Reinforcement: Plies of polyester tire cord

Cover: Yellow weather and abrasion resistant rubber

Length: 100 ft

Temperature Range: -30° to +180°F

*Available in a non-conductive and 400psi version

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 1000
Product Name Textile Air Hose
Product Form Hose
I.D. 1.250 to 4.000 inch (31.75 to 102 mm)
O.D. 1.710 to 4.680 inch (43.43 to 119 mm)
Weight 0.6 to 2.8 lbs/ft (0.9524 to 4.14 g/mm)
Working Pressure 250 to 300 psi (176 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R12-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R121601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.455 inch (36.96 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Armtex® Attack™ 100 ft Available Lengths, 2 in. Size, and NST Coupling Type White Lightweight Lined Fire Hose|Master File - AA200W100-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details