Novaflex Group U-Lok 401, High Temp Hose 3UL401X

Description
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal Not recommended for diesel applications. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL401X Material: Fiberglass/Silicone Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. Colour: Metallic Grey *Also available with stainless steel helix
Description
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal Not recommended for diesel applications. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL401X Material: Fiberglass/Silicone Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. Colour: Metallic Grey *Also available with stainless steel helix

Suppliers

Company
Product
Description
Supplier Links
U-Lok 401, High Temp Hose - 3UL401X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 401, High Temp Hose
3UL401X
U-Lok 401, High Temp Hose 3UL401X
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal Not recommended for diesel applications. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL401X Material: Fiberglass/Silicone Construction: Mechanical bond, corrosion resistant helix. Diameters: 2” to 24” I.D. Bend radius: = 1.5”x I.D. Weight: 6” I.D. = 1.1 lbs/ft. Length: 25 ft. Compression Ratio: 5:1 Temperature range: -65°F to +500°F intermittent. Colour: Metallic Grey *Also available with stainless steel helix

The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose.

Applications Automobile exhaust hose reel

Gas exhaust control

Hot fume control

Hot air supply and removal

Not recommended for diesel applications.

A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output.

Construction:
Product code: 3UL401X
Material: Fiberglass/Silicone
Construction: Mechanical bond, corrosion resistant helix.
Diameters: 2” to 24” I.D.
Bend radius: = 1.5”x I.D.
Weight: 6” I.D. = 1.1 lbs/ft.
Length: 25 ft.
Compression Ratio: 5:1
Temperature range: -65°F to +500°F intermittent.
Colour: Metallic Grey

*Also available with stainless steel helix

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL401X
Product Name U-Lok 401, High Temp Hose
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 2 inch (38.1 mm)
Temperature Range -65 to 500 F (-53.89 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Lift Bag 16' 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50161 - Petersen Products Co.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details