Novaflex Group Vinyl Blower Duct W/Black Urethane Wearstrip 3ULBDVWX

Description
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip. Applications Scuff resistant Economical Compressible and flexible Construction Product code: 3ULBDVWX Material: Polyester single fabric coated with vinyl Construction: Single ply fabric over fully encapsulated spring steel helix with urethane wearstrip Diameters: 6” to 24” I.D. Larger sizes available Bend Radius = 12” diam.= 7” Weight: 6” I.D. = .7 lbs/ft Length 25ft Compression Ratio: 10:1 Temperature Range: -20°F to +180°F Colour: Yellow with Black scuff guard
Description
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip. Applications Scuff resistant Economical Compressible and flexible Construction Product code: 3ULBDVWX Material: Polyester single fabric coated with vinyl Construction: Single ply fabric over fully encapsulated spring steel helix with urethane wearstrip Diameters: 6” to 24” I.D. Larger sizes available Bend Radius = 12” diam.= 7” Weight: 6” I.D. = .7 lbs/ft Length 25ft Compression Ratio: 10:1 Temperature Range: -20°F to +180°F Colour: Yellow with Black scuff guard

Suppliers

Company
Product
Description
Supplier Links
Vinyl Blower Duct W/Black Urethane Wearstrip - 3ULBDVWX - Novaflex Group
Richmond Hill, Ontario, Canada
Vinyl Blower Duct W/Black Urethane Wearstrip
3ULBDVWX
Vinyl Blower Duct W/Black Urethane Wearstrip 3ULBDVWX
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip. Applications Scuff resistant Economical Compressible and flexible Construction Product code: 3ULBDVWX Material: Polyester single fabric coated with vinyl Construction: Single ply fabric over fully encapsulated spring steel helix with urethane wearstrip Diameters: 6” to 24” I.D. Larger sizes available Bend Radius = 12” diam.= 7” Weight: 6” I.D. = .7 lbs/ft Length 25ft Compression Ratio: 10:1 Temperature Range: -20°F to +180°F Colour: Yellow with Black scuff guard

Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip.
Applications
Scuff resistant
Economical
Compressible and flexible
Construction
Product code: 3ULBDVWX
Material: Polyester single fabric coated with vinyl
Construction: Single ply fabric over fully encapsulated spring steel helix with urethane wearstrip
Diameters: 6” to 24” I.D. Larger sizes available
Bend Radius = 12” diam.= 7”
Weight: 6” I.D. = .7 lbs/ft
Length 25ft
Compression Ratio: 10:1
Temperature Range: -20°F to +180°F
Colour: Yellow with Black scuff guard

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3ULBDVWX
Product Name Vinyl Blower Duct W/Black Urethane Wearstrip
Product Form Hose
I.D. 6.000 to 24.000 inch (152 to 610 mm)
Temperature Range -20 to 180 F (-28.89 to 82.22 C)
Material Thermoplastics; Vinyl (PVC)
Specialized Construction Corrugated
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hose, Inflation Output Green 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
SAE J517 100R17-16 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R171602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.406 inch (35.7 mm)
View Details