Marki Microwave LLC DPX-0R5-1, Diplexer DPX-0R5-1

Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-0R5 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet
Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-0R5 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPX-0R5-1, Diplexer - DPX-0R5-1 - Marki Microwave LLC
Morgan Hill, CA, United States
DPX-0R5-1, Diplexer
DPX-0R5-1
DPX-0R5-1, Diplexer DPX-0R5-1
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-0R5 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-0R5 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX-0R5-1
Product Name DPX-0R5-1, Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-00002CH, Passive MMIC Diplexer - MDPX-00002CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 67000 MHz
View Details
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4000 MHz
View Details
DPX-3-1, Diplexer - DPX-3-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details
MDPX-0305CH, Passive MMIC 3 GHz Diplexer/Reflectionless Filter - MDPX-0305CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 3000 MHz
View Details