Vaunix Technology Corporation Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has... | |
| The LDA-102-75F Lab Brick USB programmable 75 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has... | |
| The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has... | |
| The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has... | |
| The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63... | |
| The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. | |
| The LDA-302P-1 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-302P-1N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-302P-2 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-302P-H Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-302P-HN Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has... | |
| The LDA-5018V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-5018V provides calibrated attenuation from 50 to 18000 MHz with an amazing step size of 0.1... | |
| The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has... | |
| The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has... | |
| The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. | |
| The LDA-602N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has... | |
| The LDA-602Q Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. | |
| The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1... | |
| The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and... |