Vaunix Technology Corporation Datasheets for Pulse Generators
Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices.
Pulse Generators: Learn more
| Product Name | Notes |
|---|---|
| Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE... | |
| The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of... | |
| The LMS-123 Lab Brick USB programmable signal generator is an energy efficient, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency... | |
| The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-232D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5... | |
| The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... | |
| The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... | |
| The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... |