Vaunix Technology Corporation 6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602

Description
The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator - LDA-602 - Vaunix Technology Corporation
Haverhill, MA, USA
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
LDA-602
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602
The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs

The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 63 dB Attenuation range
  • 0.5 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF to C-band Wireless ATE
  • LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-602
Product Name 6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0060 to 6 GHz
Insertion Loss 8 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N9W5+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
6 dB Wideband Fixed Attenuator - TGL4201-06 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 6 dB
View Details
2 suppliers