Vaunix Technology Corporation 200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-906V-8

Description
The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. This Digital Attenuator is an easily portable USB powered device and is sized to fit into a single rack unit for ATE applications. It can be used with WiMAX, 3G, 4G, 5G, LTE, DVB and microwave radio fading simulators as well as in engineering and production test labs. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet
Description
The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. This Digital Attenuator is an easily portable USB powered device and is sized to fit into a single rack unit for ATE applications. It can be used with WiMAX, 3G, 4G, 5G, LTE, DVB and microwave radio fading simulators as well as in engineering and production test labs. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator - LDA-906V-8 - Vaunix Technology Corporation
Haverhill, MA, USA
200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
LDA-906V-8
200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-906V-8
The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. This Digital Attenuator is an easily portable USB powered device and is sized to fit into a single rack unit for ATE applications. It can be used with WiMAX, 3G, 4G, 5G, LTE, DVB and microwave radio fading simulators as well as in engineering and production test labs. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)

The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. This Digital Attenuator is an easily portable USB powered device and is sized to fit into a single rack unit for ATE applications. It can be used with WiMAX, 3G, 4G, 5G, LTE, DVB and microwave radio fading simulators as well as in engineering and production test labs.

Features

  • Reliable and Repeatable solid state digital attenuation
  • Includes GUI, Windows and Linux SDK, LabVIEW driver
  • Programmable attenuation ramp and fading profiles
  • Operate multiple devices directly from a PC or self powered hub
  • Easily portable USB powered device
  • Sized to fit into a single rack unit for ATE applications

Applications

  • WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-906V-8
Product Name 200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.2000 to 6 GHz
Insertion Loss 5 to 10.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details