Vaunix Technology Corporation 200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-906V Lab Brick®

Description
The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features 0.1 dB Step Size Accuracy <0.25 dB over 90 dB of control range Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Reliable solid-state attenuation Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet
Description
The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features 0.1 dB Step Size Accuracy <0.25 dB over 90 dB of control range Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Reliable solid-state attenuation Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator - LDA-906V Lab Brick® - Vaunix Technology Corporation
Haverhill, MA, USA
200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
LDA-906V Lab Brick®
200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-906V Lab Brick®
The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features 0.1 dB Step Size Accuracy <0.25 dB over 90 dB of control range Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Reliable solid-state attenuation Applications WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)

The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more.

Features

  • 0.1 dB Step Size
  • Accuracy <0.25 dB over 90 dB of control range
  • Programmable attenuation ramp and fading profiles
  • Operate multiple devices directly from a PC or self powered hub
  • Easily portable USB powered device
  • Reliable solid-state attenuation

Applications

  • WiMAX, 3G, 4G, 5G, LTE, DVB, Microwave Radio Fading Simulators
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-906V Lab Brick®
Product Name 200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.2000 to 6 GHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details