Vaunix Technology Corporation 1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator LDA-203

Description
The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to KU-band Wireless ATE Satellite Service (FSS, BSS, DBS) Fading Simulators Microwave Radio, Radiolocation, Space Research Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to KU-band Wireless ATE Satellite Service (FSS, BSS, DBS) Fading Simulators Microwave Radio, Radiolocation, Space Research Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator - LDA-203 - Vaunix Technology Corporation
Haverhill, MA, USA
1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator
LDA-203
1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator LDA-203
The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to KU-band Wireless ATE Satellite Service (FSS, BSS, DBS) Fading Simulators Microwave Radio, Radiolocation, Space Research Fading Simulators Engineering/Producti on Test Labs

The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 63 dB Attenuation range
  • 0.5 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF to KU-band Wireless ATE
  • Satellite Service (FSS, BSS, DBS) Fading Simulators
  • Microwave Radio, Radiolocation, Space Research Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-203
Product Name 1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 1 to 20 GHz
Insertion Loss 13 to 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details