Vaunix Technology Corporation Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE... | |
| The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of... | |
| The LMS-123 Lab Brick USB programmable signal generator is an energy efficient, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency... | |
| The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-232D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5... | |
| The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... | |
| The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... | |
| The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping... | |
| The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and... | |
| The LSG-121 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and... | |
| The LSG-152 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and... | |
| The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and... | |
| The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5... | |
| The LSG-402 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5... | |
| The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping... | |
| The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and... |