Vaunix Technology Corporation 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102N

Description
The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size Type N connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size Type N connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator - LDA-102N - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
LDA-102N
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102N
The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size Type N connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs

The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 63 dB Attenuation range
  • 0.5 dB Attenuation step size
  • Type N connectors

Applications

  • UHF and L-band Wireless ATE
  • Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-102N
Product Name 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0060 to 1 GHz
Insertion Loss 6 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details