Vaunix Technology Corporation 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102E

Description
The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator - LDA-102E - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
LDA-102E
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102E
The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs

The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 120 dB Attenuation range
  • 0.5 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF and L-band Wireless ATE
  • Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-102E
Product Name 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0100 to 1 GHz
Insertion Loss 4.5 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details