Vaunix Technology Corporation 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102

Description
The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator - LDA-102 - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
LDA-102
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator LDA-102
The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF and L-band Wireless ATE Fading Simulators Engineering/Producti on Test Labs

The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 63 dB Attenuation range
  • 0.5 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF and L-band Wireless ATE
  • Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-102
Product Name 10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0060 to 1 GHz
Insertion Loss 6 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details