Vaunix Technology Corporation 6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602N

Description
The LDA-602N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size N Type Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-602N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size N Type Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator - LDA-602N - Vaunix Technology Corporation
Haverhill, MA, USA
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
LDA-602N
6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602N
The LDA-602N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 63 dB Attenuation range 0.5 dB Attenuation step size N Type Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators Engineering/Producti on Test Labs

The LDA-602N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 63 dB Attenuation range
  • 0.5 dB Attenuation step size
  • N Type Connectors

Applications

  • UHF to C-band Wireless ATE
  • LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-602N
Product Name 6 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0060 to 6 GHz
Insertion Loss 8 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2013TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
3 suppliers
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details