Vaunix Technology Corporation 10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator LDA-302P-2N

Description
The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 2 Watts input power 90dB Attenuation range 2.0 dB Attenuation step size N Type Connectors Applications UHF, L, S-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 2 Watts input power 90dB Attenuation range 2.0 dB Attenuation step size N Type Connectors Applications UHF, L, S-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator - LDA-302P-2N - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator
LDA-302P-2N
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator LDA-302P-2N
The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 2 Watts input power 90dB Attenuation range 2.0 dB Attenuation step size N Type Connectors Applications UHF, L, S-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Radio Fading Simulators Engineering/Producti on Test Labs

The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • Up to 2 Watts input power
  • 90dB Attenuation range
  • 2.0 dB Attenuation step size
  • N Type Connectors

Applications

  • UHF, L, S-band Wireless ATE
  • LTE, WiFi, Bluetooth, Satellite Radio Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-302P-2N
Product Name 10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.0100 to 3 GHz
Insertion Loss 5 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5W Attenuator - 852-BW-S10W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Fixed Attenuator Pads - ATN3590-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - QPC6614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details