Vaunix Technology Corporation 400 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602E

Description
The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 1 Watt input power 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 1 Watt input power 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator - LDA-602E - Vaunix Technology Corporation
Haverhill, MA, USA
400 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
LDA-602E
400 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator LDA-602E
The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles Up to 1 Watt input power 120 dB Attenuation range 0.5 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs

The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • Up to 1 Watt input power
  • 120 dB Attenuation range
  • 0.5 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF to C-band Wireless ATE
  • LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators
  • High Dynamic Range Microwave Radio Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-602E
Product Name 400 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.4000 to 6 GHz
Insertion Loss 6.5 dB
VSWR 1.3 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details