Vaunix Technology Corporation 200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator LDA-602EH

Description
The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.1 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet
Description
The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.1 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator - LDA-602EH - Vaunix Technology Corporation
Haverhill, MA, USA
200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator
LDA-602EH
200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator LDA-602EH
The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software. Features Programmable fixed or swept attenuation Programmable attenuation profiles 120 dB Attenuation range 0.1 dB Attenuation step size SMA Connectors Applications UHF to C-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators High Dynamic Range Microwave Radio Fading Simulators Engineering/Producti on Test Labs

The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable for fixed attenuation or swept attenuation ramps directly from the included graphical user interface (GUI) software.

Features

  • Programmable fixed or swept attenuation
  • Programmable attenuation profiles
  • 120 dB Attenuation range
  • 0.1 dB Attenuation step size
  • SMA Connectors

Applications

  • UHF to C-band Wireless ATE
  • LTE, WiFi, Bluetooth, Satellite Communication Fading Simulators
  • High Dynamic Range Microwave Radio Fading Simulators
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Attenuators
Product Number LDA-602EH
Product Name 200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator
Attenuator Type Fixed; Variable; Digital
Frequency 0.2000 to 6 GHz
Insertion Loss 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers