Vaunix Technology Corporation 10 - 13,000 MHz High Resolution Digital Attenuator LDA-133

Description
The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet
Description
The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 - 13,000 MHz High Resolution Digital Attenuator - LDA-133 - Vaunix Technology Corporation
Haverhill, MA, USA
10 - 13,000 MHz High Resolution Digital Attenuator
LDA-133
10 - 13,000 MHz High Resolution Digital Attenuator LDA-133
The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)

The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more.

Features

  • Reliable and Repeatable solid state digital attenuation
  • Includes GUI, Windows and Linux SDK, LabVIEW driver
  • Programmable attenuation ramp and fading profiles
  • Operate multiple devices directly from a PC or self powered hub
  • Easily portable USB powered device
  • Sized to fit into a single rack unit for ATE applications

Applications

  • WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
Supplier's Site Datasheet
10 - 13,000 MHz High Resolution Digital Attenuator - LDA-133 - Vaunix Technology Corporation
Haverhill, MA, USA
10 - 13,000 MHz High Resolution Digital Attenuator
LDA-133
10 - 13,000 MHz High Resolution Digital Attenuator LDA-133
The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features Reliable and Repeatable solid state digital attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for ATE applications Applications WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators Engineering/Producti on Test Labs Automated Test Equipment (ATE)

The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more.

Features

  • Reliable and Repeatable solid state digital attenuation
  • Includes GUI, Windows and Linux SDK, LabVIEW driver
  • Programmable attenuation ramp and fading profiles
  • Operate multiple devices directly from a PC or self powered hub
  • Easily portable USB powered device
  • Sized to fit into a single rack unit for ATE applications

Applications

  • WiMAX, 3G, 4G, 5G, LTE, Microwave Radio and Satcom Fading Simulators
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation Vaunix Technology Corporation
Product Category RF Attenuators RF Attenuators
Product Number LDA-133 LDA-133
Product Name 10 - 13,000 MHz High Resolution Digital Attenuator 10 - 13,000 MHz High Resolution Digital Attenuator
Attenuator Type Fixed; Variable; Digital Fixed; Variable; Digital
Frequency 0.0100 to 13 GHz 0.0100 to 13 GHz
Insertion Loss 8 dB 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details