AR RF/Microwave Instrumentation Load Attenuator, 100 W, DC - 18 GHz, 40 dB la100

Description
The model LA100 is a 40dB attenuator that is recommended for use with the AR RF/Microwave Instrumentation S, ST, and T series models and other amplifiers with an N type output connector operating in the same frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA100 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The model LA100 is a 40dB attenuator that is recommended for use with the AR RF/Microwave Instrumentation S, ST, and T series models and other amplifiers with an N type output connector operating in the same frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA100 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Attenuator, 100 W, DC - 18 GHz, 40 dB - la100 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Load Attenuator, 100 W, DC - 18 GHz, 40 dB
la100
Load Attenuator, 100 W, DC - 18 GHz, 40 dB la100
The model LA100 is a 40dB attenuator that is recommended for use with the AR RF/Microwave Instrumentation S, ST, and T series models and other amplifiers with an N type output connector operating in the same frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA100 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The model LA100 is a 40dB attenuator that is recommended for use with the AR RF/Microwave Instrumentation S, ST, and T series models and other amplifiers with an N type output connector operating in the same frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA100 to indicate attenuation over the frequency range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Attenuators
Product Number la100
Product Name Load Attenuator, 100 W, DC - 18 GHz, 40 dB
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details