AR RF/Microwave Instrumentation Load Attenuator, 500 W, DC - 5 GHz, 40 dB la500

Description
The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA500 to indicate attenuation over the frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA500 to indicate attenuation over the frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Attenuator, 500 W, DC - 5 GHz, 40 dB - la500 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Load Attenuator, 500 W, DC - 5 GHz, 40 dB
la500
Load Attenuator, 500 W, DC - 5 GHz, 40 dB la500
The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA500 to indicate attenuation over the frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA500 to indicate attenuation over the frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Attenuators
Product Number la500
Product Name Load Attenuator, 500 W, DC - 5 GHz, 40 dB
Frequency 5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers