AR RF/Microwave Instrumentation Load Attenuator, 150 W, DC - 6 GHz, 40 dB la150

Description
The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA150 to indicate attenuation over the frequency range.
Datasheet
Description
The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA150 to indicate attenuation over the frequency range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Attenuator, 150 W, DC - 6 GHz, 40 dB - la150 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Load Attenuator, 150 W, DC - 6 GHz, 40 dB
la150
Load Attenuator, 150 W, DC - 6 GHz, 40 dB la150
The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA150 to indicate attenuation over the frequency range.

The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA150 to indicate attenuation over the frequency range.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Attenuators
Product Number la150
Product Name Load Attenuator, 150 W, DC - 6 GHz, 40 dB
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07839-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details