AR RF/Microwave Instrumentation Load Attenuator, 1000 W, DC - 3 GHz, 40 dB la1000

Description
The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA1000 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA1000 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Attenuator, 1000 W, DC - 3 GHz, 40 dB - la1000 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Load Attenuator, 1000 W, DC - 3 GHz, 40 dB
la1000
Load Attenuator, 1000 W, DC - 3 GHz, 40 dB la1000
The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA1000 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA1000 to indicate attenuation over the frequency range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Attenuators
Product Number la1000
Product Name Load Attenuator, 1000 W, DC - 3 GHz, 40 dB
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers