Abracon, LLC Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU21A IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU31A IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU31B IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count:... |
| << Prev |